Vishay Precision Group Power ResistorSeries:CW; Resistance:2kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operating... CW0052K000JE12

Description
Power ResistorSeries:CW; Resistance:2kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operating...
Request a Quote Datasheet
Description
Power ResistorSeries:CW; Resistance:2kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operating...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power ResistorSeries:CW; Resistance:2kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operating... - CW0052K000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Power ResistorSeries:CW; Resistance:2kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operating...
CW0052K000JE12
Power ResistorSeries:CW; Resistance:2kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operating... CW0052K000JE12
Power ResistorSeries:CW; Resistance:2kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operating...

Power ResistorSeries:CW; Resistance:2kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operating...

Supplier's Site
Through Hole Resistors - 541-CW0052K000JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW0052K000JE12-ND
Through Hole Resistors 541-CW0052K000JE12-ND
CW-5 2K 5% E12 E3

CW-5 2K 5% E12 E3

Buy Now Datasheet
Wirewound Resistors - 3110-CW0052K000JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0052K000JE12
Wirewound Resistors 3110-CW0052K000JE12
CW-5 2K 5% E12 e3

CW-5 2K 5% E12 e3

Supplier's Site Datasheet
Wirewound Resistor, 2Kohm, 5W, 5%; Resistance Vishay - 41K8915 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2Kohm, 5W, 5%; Resistance Vishay
41K8915
Wirewound Resistor, 2Kohm, 5W, 5%; Resistance Vishay 41K8915
WIREWOUND RESISTOR, 2KOHM, 5W, 5%; Resistance:2kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:High PowerRoHS Compliant: Yes

WIREWOUND RESISTOR, 2KOHM, 5W, 5%; Resistance:2kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:High PowerRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW0052K000JE12 541-CW0052K000JE12-ND 3110-CW0052K000JE12 41K8915
Product Name Power ResistorSeries:CW; Resistance:2kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operating... Through Hole Resistors Wirewound Resistors Wirewound Resistor, 2Kohm, 5W, 5%; Resistance Vishay
Category / Application Power Applications General Use Industrial
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 5 watts 6.5 watts 5 watts
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1260400 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers