Vishay Intertechnology, Inc. 800 OHM 6.5W Resistor CW005800R0JE73

Description
RES 800 OHM 6.5W 5% AXIAL Product overview: CW005800R0JE73 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800 OHM, 6.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 800 OHM, 6.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW005800R0JE73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 800 OHM 6.5W 5% AXIAL Product overview: CW005800R0JE73 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800 OHM, 6.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 800 OHM, 6.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW005800R0JE73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
800 OHM 6.5W Resistor - 53-CW005800R0JE73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800 OHM 6.5W Resistor
53-CW005800R0JE73
800 OHM 6.5W Resistor 53-CW005800R0JE73
RES 800 OHM 6.5W 5% AXIAL Product overview: CW005800R0JE73 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800 OHM, 6.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 800 OHM, 6.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW005800R0JE73 can be used for catalog matching and distributor lookup.

RES 800 OHM 6.5W 5% AXIAL Product overview: CW005800R0JE73 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800 OHM, 6.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 800 OHM, 6.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW005800R0JE73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CW005800R0JE73 - CW005800R0JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW005800R0JE73
CW005800R0JE73
CW005800R0JE73 CW005800R0JE73
CW005800R0JE73

CW005800R0JE73

Supplier's Site
Wirewound Resistors - 3110-CW005800R0JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005800R0JE73
Wirewound Resistors 3110-CW005800R0JE73
CW-5 800 5% E73 e3

CW-5 800 5% E73 e3

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1050768-CW005800R0JE73
Resistors - Through Hole Resistors 1050768-CW005800R0JE73
Win Source Part Number: 1050768-CW005800R0JE 73 Category: Resistors>Through Hole Resistors Series: CW Features: Moisture Resistant Package: Tape & Reel (TR) Standard Package: 500 Tolerance: ±5% Temperature Coefficient: ±30ppm/°C Power (Watts): 6.5W Composition: Wirewound Number of Terminations: 2 Resistance: 800 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 350°C Dimension: 0.312" Dia x 0.875" L (7.92mm x 22.23mm) Alternative Parts (Cross-Reference): 23J800E; 23J800; CW005750R0JE73; CW005820R0JS73; 23J820E; SBCHE4820RJ; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable HTSUS: 8533.21.0080 Mfr: Vishay Dale

Win Source Part Number: 1050768-CW005800R0JE73
Category: Resistors>Through Hole Resistors
Series: CW
Features: Moisture Resistant
Package: Tape & Reel (TR)
Standard Package: 500
Tolerance: ±5%
Temperature Coefficient: ±30ppm/°C
Power (Watts): 6.5W
Composition: Wirewound
Number of Terminations: 2
Resistance: 800 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 350°C
Dimension: 0.312" Dia x 0.875" L (7.92mm x 22.23mm)
Alternative Parts (Cross-Reference): 23J800E; 23J800; CW005750R0JE73; CW005820R0JS73; 23J820E; SBCHE4820RJ;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0080
Mfr: Vishay Dale

Buy Now Datasheet
Through Hole Resistors - CW005800R0JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW005800R0JE73-ND
Through Hole Resistors CW005800R0JE73-ND
800 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

800 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistor, 800 Ohm, 5W, 5%; Resistance Vishay - 65K3581 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 800 Ohm, 5W, 5%; Resistance Vishay
65K3581
Wirewound Resistor, 800 Ohm, 5W, 5%; Resistance Vishay 65K3581
WIREWOUND RESISTOR, 800 OHM, 5W, 5%; Resistance:800ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:25.4mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 800 OHM, 5W, 5%; Resistance:800ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:25.4mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number 53-CW005800R0JE73 CW005800R0JE73 3110-CW005800R0JE73 1050768-CW005800R0JE73 CW005800R0JE73-ND 65K3581
Product Name 800 OHM 6.5W Resistor CW005800R0JE73 Wirewound Resistors Resistors - Through Hole Resistors Through Hole Resistors Wirewound Resistor, 800 Ohm, 5W, 5%; Resistance Vishay
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial Axial Leads; Axial Axial Leaded
Resistance Range 800 ohms 800 ohms 800 ohms 800 ohms 800 ohms
Operating DC Voltage 72 volts
Operating AC Voltage 72 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722234 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details