Vishay Intertechnology, Inc. Wirewound Resistors CW005390R0JS73

Description
CW-5 390 5% S73
Request a Quote Datasheet
Description
CW-5 390 5% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW005390R0JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005390R0JS73
Wirewound Resistors 3110-CW005390R0JS73
CW-5 390 5% S73

CW-5 390 5% S73

Supplier's Site Datasheet
RES 390 OHM 5% 6.5W SILICONE WW - CW005390R0JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390 OHM 5% 6.5W SILICONE WW
CW005390R0JS73
RES 390 OHM 5% 6.5W SILICONE WW CW005390R0JS73
RES 390ohm 5% 6.5W SILICONE WW

RES 390ohm 5% 6.5W SILICONE WW

Supplier's Site
Through Hole Resistors - CWD-390TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWD-390TR-ND
Through Hole Resistors CWD-390TR-ND
390 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

390 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Resistor, Wirewound, 390 Ohm, 5W, 5%, Full Reel; Resistance Vishay - 08J4910 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 390 Ohm, 5W, 5%, Full Reel; Resistance Vishay
08J4910
Resistor, Wirewound, 390 Ohm, 5W, 5%, Full Reel; Resistance Vishay 08J4910
RESISTOR, WIREWOUND, 390 OHM, 5W, 5%, FULL REEL; Resistance:390ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: No

RESISTOR, WIREWOUND, 390 OHM, 5W, 5%, FULL REEL; Resistance:390ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: No

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW005390R0JS73 CW005390R0JS73 CWD-390TR-ND 08J4910
Product Name Wirewound Resistors RES 390 OHM 5% 6.5W SILICONE WW Through Hole Resistors Resistor, Wirewound, 390 Ohm, 5W, 5%, Full Reel; Resistance Vishay
Category / Application Industrial General Use
Resistance Range 390 ohms 390 ohms 390 ohms 390 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 6.5 watts 6.5 watts 5 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614947-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details