Vishay Intertechnology, Inc. Wirewound Resistors 5watts 7.0Kohms 5% CW0057K000JE12

Description
Wirewound Resistors 5watts 7.0Kohms 5%
Request a Quote Datasheet
Description
Wirewound Resistors 5watts 7.0Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors 5watts 7.0Kohms 5% - CW0057K000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 5watts 7.0Kohms 5%
CW0057K000JE12
Wirewound Resistors 5watts 7.0Kohms 5% CW0057K000JE12
Wirewound Resistors 5watts 7.0Kohms 5%

Wirewound Resistors 5watts 7.0Kohms 5%

Supplier's Site
Wirewound Resistors - 3110-CW0057K000JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0057K000JE12
Wirewound Resistors 3110-CW0057K000JE12
CW-5 7K 5% E12 e3

CW-5 7K 5% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - 541-CW0057K000JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW0057K000JE12-ND
Through Hole Resistors 541-CW0057K000JE12-ND
CW-5 7K 5% E12 E3

CW-5 7K 5% E12 E3

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0057K000JE12 3110-CW0057K000JE12 541-CW0057K000JE12-ND
Product Name Wirewound Resistors 5watts 7.0Kohms 5% Wirewound Resistors Through Hole Resistors
Technology / Construction Wirewound Wirewound
Resistance Range 7000 ohms 7000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Category / Application Industrial General Use
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers