Vishay Intertechnology, Inc. Res Wirewound 100K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW010100K0JR69

Description
Res Wirewound 100K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 100K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 100K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW010100K0JR69 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 100K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW010100K0JR69
Res Wirewound 100K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW010100K0JR69
Res Wirewound 100K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 100K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW010100K0JR69-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010100K0JR69-ND
Through Hole Resistors CW010100K0JR69-ND
100 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

100 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW010100K0JR69 CW010100K0JR69-ND
Product Name Res Wirewound 100K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825837 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614894-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226000 ohms
View Details
2 suppliers