Vishay Intertechnology, Inc. RES .33 OHM 5% 6.5W SILICONE WW CW005R3300JS73

Description
RES .33ohm 5% 6.5W SILICONE WW
Request a Quote Datasheet
Description
RES .33ohm 5% 6.5W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .33 OHM 5% 6.5W SILICONE WW - CW005R3300JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .33 OHM 5% 6.5W SILICONE WW
CW005R3300JS73
RES .33 OHM 5% 6.5W SILICONE WW CW005R3300JS73
RES .33ohm 5% 6.5W SILICONE WW

RES .33ohm 5% 6.5W SILICONE WW

Supplier's Site
Through Hole Resistors - CWD-.33TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWD-.33TR-ND
Through Hole Resistors CWD-.33TR-ND
330 mOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

330 mOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW005R3300JS73 CWD-.33TR-ND
Product Name RES .33 OHM 5% 6.5W SILICONE WW Through Hole Resistors
Resistance Range 0.3300 ohms 0.3300 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 6.5 watts 6.5 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers