Vishay Intertechnology, Inc. Wirewound Resistors CW005400R0JS73

Description
CW-5 400 5% S73
Request a Quote Datasheet
Description
CW-5 400 5% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW005400R0JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005400R0JS73
Wirewound Resistors 3110-CW005400R0JS73
CW-5 400 5% S73

CW-5 400 5% S73

Supplier's Site Datasheet
Through Hole Resistors - CWD-400TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWD-400TR-ND
Through Hole Resistors CWD-400TR-ND
400 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

400 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 400 OHM 5% 6.5W SILICONE WW - CW005400R0JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 400 OHM 5% 6.5W SILICONE WW
CW005400R0JS73
RES 400 OHM 5% 6.5W SILICONE WW CW005400R0JS73
RES 400ohm 5% 6.5W SILICONE WW

RES 400ohm 5% 6.5W SILICONE WW

Supplier's Site
Power Resistor; Resistance Vishay - 08J4912 - Newark, An Avnet Company
Chicago, IL, United States
Power Resistor; Resistance Vishay
08J4912
Power Resistor; Resistance Vishay 08J4912
Power Resistor; Resistance:400ohm; Product Range:CW Series; Power Rating:6.5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C RoHS Compliant: No

Power Resistor; Resistance:400ohm; Product Range:CW Series; Power Rating:6.5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW005400R0JS73 CWD-400TR-ND CW005400R0JS73 08J4912
Product Name Wirewound Resistors Through Hole Resistors RES 400 OHM 5% 6.5W SILICONE WW Power Resistor; Resistance Vishay
Category / Application Industrial General Use Power Applications
Resistance Range 400 ohms 400 ohms 400 ohms 400 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details