4.7 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 4.7Kohm 5% 6.5W SILICONE WW
RESISTOR, CERAMIC, 4.7KOHM, 5W, 5%; Resistance:4.7kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:7.92mmRoHS Compliant: No
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | CWD-4.7KTR-ND | 3110-CW0054K700JS73 | CW0054K700JS73 | 08J4894 |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 4.7K OHM 5% 6.5W SILICONE WW | Resistor, Ceramic, 4.7Kohm, 5W, 5%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | Ceramic Composition | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |