Vishay Intertechnology, Inc. Through Hole Resistors CW005900R0JS73

Description
900 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
900 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CWD-900TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWD-900TR-ND
Through Hole Resistors CWD-900TR-ND
900 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

900 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 900 OHM 5% 6.5W SILICONE WW - CW005900R0JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 900 OHM 5% 6.5W SILICONE WW
CW005900R0JS73
RES 900 OHM 5% 6.5W SILICONE WW CW005900R0JS73
RES 900ohm 5% 6.5W SILICONE WW

RES 900ohm 5% 6.5W SILICONE WW

Supplier's Site
Wirewound Resistors - 3110-CW005900R0JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005900R0JS73
Wirewound Resistors 3110-CW005900R0JS73
CW-5 900 5% S73

CW-5 900 5% S73

Supplier's Site Datasheet
Resistor, Wirewound, 900 Ohm, 5W, 5%, Full Reel; Resistance Vishay - 08J4701 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 900 Ohm, 5W, 5%, Full Reel; Resistance Vishay
08J4701
Resistor, Wirewound, 900 Ohm, 5W, 5%, Full Reel; Resistance Vishay 08J4701
RESISTOR, WIREWOUND, 900 OHM, 5W, 5%, FULL REEL; Resistance:900ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: No

RESISTOR, WIREWOUND, 900 OHM, 5W, 5%, FULL REEL; Resistance:900ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CWD-900TR-ND CW005900R0JS73 3110-CW005900R0JS73 08J4701
Product Name Through Hole Resistors RES 900 OHM 5% 6.5W SILICONE WW Wirewound Resistors Resistor, Wirewound, 900 Ohm, 5W, 5%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 900 ohms 900 ohms 900 ohms 900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 5-1879071-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details