Vishay Intertechnology, Inc. RES 560 OHM 5% 6.5W SILICONE WW CW005560R0JS73

Description
RES 560ohm 5% 6.5W SILICONE WW
Request a Quote Datasheet
Description
RES 560ohm 5% 6.5W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 560 OHM 5% 6.5W SILICONE WW - CW005560R0JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560 OHM 5% 6.5W SILICONE WW
CW005560R0JS73
RES 560 OHM 5% 6.5W SILICONE WW CW005560R0JS73
RES 560ohm 5% 6.5W SILICONE WW

RES 560ohm 5% 6.5W SILICONE WW

Supplier's Site
Through Hole Resistors - CWD-560TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWD-560TR-ND
Through Hole Resistors CWD-560TR-ND
560 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

560 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW005560R0JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005560R0JS73
Wirewound Resistors 3110-CW005560R0JS73
CW-5 560 5% S73

CW-5 560 5% S73

Supplier's Site Datasheet
Power Resistor; Resistance Vishay - 06H0193 - Newark, An Avnet Company
Chicago, IL, United States
Power Resistor; Resistance Vishay
06H0193
Power Resistor; Resistance Vishay 06H0193
Power Resistor; Resistance:560ohm; Product Range:CW Series; Power Rating:6.5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C RoHS Compliant: No

Power Resistor; Resistance:560ohm; Product Range:CW Series; Power Rating:6.5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW005560R0JS73 CWD-560TR-ND 3110-CW005560R0JS73 06H0193
Product Name RES 560 OHM 5% 6.5W SILICONE WW Through Hole Resistors Wirewound Resistors Power Resistor; Resistance Vishay
Resistance Range 560 ohms 560 ohms 560 ohms 560 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 6.5 watts 6.5 watts 6.5 watts
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial Power Applications
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1468280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers