Vishay Precision Group Wirewound Resistors CW010100R0JB12

Description
CW-10 100 5% B12
Request a Quote Datasheet
Description
CW-10 100 5% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW010100R0JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010100R0JB12
Wirewound Resistors 3110-CW010100R0JB12
CW-10 100 5% B12

CW-10 100 5% B12

Supplier's Site Datasheet
Through Hole Resistors - CW010100R0JB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010100R0JB12-ND
Through Hole Resistors CW010100R0JB12-ND
100 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

100 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 100 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole - CW010100R0JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 100 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole
CW010100R0JB12
Res Wirewound 100 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole CW010100R0JB12
Res Wirewound 100 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole

Res Wirewound 100 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole

Supplier's Site
Wirewound Resistor, 100 Ohm, 10W, 5%; Resistance Vishay - 03F4963 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 100 Ohm, 10W, 5%; Resistance Vishay
03F4963
Wirewound Resistor, 100 Ohm, 10W, 5%; Resistance Vishay 03F4963
WIREWOUND RESISTOR, 100 OHM, 10W, 5%; Resistance:100ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: No

WIREWOUND RESISTOR, 100 OHM, 10W, 5%; Resistance:100ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW010100R0JB12 CW010100R0JB12-ND CW010100R0JB12 03F4963
Product Name Wirewound Resistors Through Hole Resistors Res Wirewound 100 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Wirewound Resistor, 100 Ohm, 10W, 5%; Resistance Vishay
Category / Application Industrial General Use
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3AR75JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details