Vishay Precision Group Wirewound Resistors CW00547K00JE73

Description
CW-5 47K 5% E73 e3
Request a Quote Datasheet
Description
CW-5 47K 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00547K00JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00547K00JE73
Wirewound Resistors 3110-CW00547K00JE73
CW-5 47K 5% E73 e3

CW-5 47K 5% E73 e3

Supplier's Site Datasheet
Power ResistorSeries:CW; Resistance:47kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin... - CW00547K00JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Power ResistorSeries:CW; Resistance:47kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin...
CW00547K00JE73
Power ResistorSeries:CW; Resistance:47kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin... CW00547K00JE73
Power ResistorSeries:CW; Resistance:47kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin...

Power ResistorSeries:CW; Resistance:47kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin...

Supplier's Site
Through Hole Resistors - 541-CW00547K00JE73CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW00547K00JE73CT-ND
Through Hole Resistors 541-CW00547K00JE73CT-ND
CW-5 47K 5% E73 E3

CW-5 47K 5% E73 E3

Buy Now Datasheet
Through Hole Resistors - 541-CW00547K00JE73TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW00547K00JE73TR-ND
Through Hole Resistors 541-CW00547K00JE73TR-ND
CW-5 47K 5% E73 E3

CW-5 47K 5% E73 E3

Buy Now Datasheet
Wirewound Resistor, 47Kohm, 5W, 5%; Resistance Vishay - 65K3549 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 47Kohm, 5W, 5%; Resistance Vishay
65K3549
Wirewound Resistor, 47Kohm, 5W, 5%; Resistance Vishay 65K3549
WIREWOUND RESISTOR, 47KOHM, 5W, 5%; Resistance:47kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:25.4mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 47KOHM, 5W, 5%; Resistance:47kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:25.4mm RoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 47Kohm, 5W, 5%, Full Reel; Resistance Vishay - 65K3550 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 47Kohm, 5W, 5%, Full Reel; Resistance Vishay
65K3550
Wirewound Resistor, 47Kohm, 5W, 5%, Full Reel; Resistance Vishay 65K3550
WIREWOUND RESISTOR, 47KOHM, 5W, 5%, FULL REEL; Resistance:47kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 47KOHM, 5W, 5%, FULL REEL; Resistance:47kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW00547K00JE73 CW00547K00JE73 541-CW00547K00JE73CT-ND 65K3549
Product Name Wirewound Resistors Power ResistorSeries:CW; Resistance:47kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin... Through Hole Resistors Wirewound Resistor, 47Kohm, 5W, 5%; Resistance Vishay
Category / Application Industrial Power Applications General Use
Standards and Certifications RoHS RoHS
Resistance Range 47000 ohms 47000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 5 watts 6.5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers