2.7 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 2.7Kohm 6.5W 5% WW AXIAL
CW, 0.875 x 0.312", 2.7 kOhm, 5%
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | CWD-2.7KTR-ND | 3110-CW0052K700JS73 | CW0052K700JS73 | 43C7743 |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 2.7K OHM 6.5W 5% WW AXIAL | Cw, 0.875 X 0.312, 2.7 Kohm, 5% Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | |||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |