Vishay Intertechnology, Inc. Wirewound Resistors CW0059K000JE73

Description
CW-5 9K 5% E73 e3
Request a Quote Datasheet
Description
CW-5 9K 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0059K000JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0059K000JE73
Wirewound Resistors 3110-CW0059K000JE73
CW-5 9K 5% E73 e3

CW-5 9K 5% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CW0059K000JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0059K000JE73-ND
Through Hole Resistors CW0059K000JE73-ND
9 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

9 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
CW0059K000JE73 - CW0059K000JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW0059K000JE73
CW0059K000JE73
CW0059K000JE73 CW0059K000JE73
CW0059K000JE73

CW0059K000JE73

Supplier's Site
Wirewound Resistor, 9Kohm, 5W, 5%, Full Reel; Resistance Vishay - 65K3589 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 9Kohm, 5W, 5%, Full Reel; Resistance Vishay
65K3589
Wirewound Resistor, 9Kohm, 5W, 5%, Full Reel; Resistance Vishay 65K3589
WIREWOUND RESISTOR, 9KOHM, 5W, 5%, FULL REEL; Resistance:9kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 9KOHM, 5W, 5%, FULL REEL; Resistance:9kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW0059K000JE73 CW0059K000JE73-ND CW0059K000JE73 65K3589
Product Name Wirewound Resistors Through Hole Resistors CW0059K000JE73 Wirewound Resistor, 9Kohm, 5W, 5%, Full Reel; Resistance Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS RoHS
Resistance Range 9000 ohms 9000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details