Vishay Precision Group Power ResistorSeries:CW; Resistance:0.2ohm; Resistance Tolerance: 5%; Power Rating:5W; Operating T... CW005R2000JE12

Description
Power ResistorSeries:CW; Resistance:0.2ohm; Resistance Tolerance: 5%; Power Rating:5W; Operating T...
Request a Quote Datasheet
Description
Power ResistorSeries:CW; Resistance:0.2ohm; Resistance Tolerance: 5%; Power Rating:5W; Operating T...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power ResistorSeries:CW; Resistance:0.2ohm; Resistance Tolerance: 5%; Power Rating:5W; Operating T... - CW005R2000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Power ResistorSeries:CW; Resistance:0.2ohm; Resistance Tolerance: 5%; Power Rating:5W; Operating T...
CW005R2000JE12
Power ResistorSeries:CW; Resistance:0.2ohm; Resistance Tolerance: 5%; Power Rating:5W; Operating T... CW005R2000JE12
Power ResistorSeries:CW; Resistance:0.2ohm; Resistance Tolerance: 5%; Power Rating:5W; Operating T...

Power ResistorSeries:CW; Resistance:0.2ohm; Resistance Tolerance: 5%; Power Rating:5W; Operating T...

Supplier's Site
Through Hole Resistors - 541-CW005R2000JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW005R2000JE12-ND
Through Hole Resistors 541-CW005R2000JE12-ND
CW-5 .2 5% E12 E3

CW-5 .2 5% E12 E3

Buy Now Datasheet
Resistor;Wirewound;Res 0.2 Ohms;Pwr-Rtg5 W;Tol 5%;Axial - 70201650 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 0.2 Ohms;Pwr-Rtg5 W;Tol 5%;Axial
70201650
Resistor;Wirewound;Res 0.2 Ohms;Pwr-Rtg5 W;Tol 5%;Axial 70201650
High Performance for Low Cost High Temperature Silicone Coating Complete Welded Construction Excellent Stability in Operation High Power to Size Ratio Tolerance: 5%

  • High Performance for Low Cost
  • High Temperature Silicone Coating
  • Complete Welded Construction
  • Excellent Stability in Operation
  • High Power to Size Ratio
  • Tolerance: 5%
Supplier's Site
Wirewound Resistor, 0.2 Ohm, 5W, 5%; Resistance Vishay - 41K8908 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.2 Ohm, 5W, 5%; Resistance Vishay
41K8908
Wirewound Resistor, 0.2 Ohm, 5W, 5%; Resistance Vishay 41K8908
WIREWOUND RESISTOR, 0.2 OHM, 5W, 5%; Resistance:0.2ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:25.4mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 0.2 OHM, 5W, 5%; Resistance:0.2ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:25.4mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CW005R2000JE12 541-CW005R2000JE12-ND 70201650 41K8908
Product Name Power ResistorSeries:CW; Resistance:0.2ohm; Resistance Tolerance: 5%; Power Rating:5W; Operating T... Through Hole Resistors Resistor;Wirewound;Res 0.2 Ohms;Pwr-Rtg5 W;Tol 5%;Axial Wirewound Resistor, 0.2 Ohm, 5W, 5%; Resistance Vishay
Category / Application Power Applications General Use General Use
Resistance Range 0.2000 ohms 0.2000 ohms 0.2000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 5 watts 6.5 watts 5 watts 5 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1879005-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 130 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311278 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details