Vishay Intertechnology, Inc. Wirewound Resistors CW00530R00JS73

Description
CW-5 30 5% S73
Request a Quote Datasheet
Description
CW-5 30 5% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00530R00JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00530R00JS73
Wirewound Resistors 3110-CW00530R00JS73
CW-5 30 5% S73

CW-5 30 5% S73

Supplier's Site Datasheet
RES 30 OHM 5% 6.5W SILICONE WW - CW00530R00JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30 OHM 5% 6.5W SILICONE WW
CW00530R00JS73
RES 30 OHM 5% 6.5W SILICONE WW CW00530R00JS73
RES 30ohm 5% 6.5W SILICONE WW

RES 30ohm 5% 6.5W SILICONE WW

Supplier's Site
Through Hole Resistors - CWD-30TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWD-30TR-ND
Through Hole Resistors CWD-30TR-ND
30 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

30 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00530R00JS73 CW00530R00JS73 CWD-30TR-ND
Product Name Wirewound Resistors RES 30 OHM 5% 6.5W SILICONE WW Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 30 ohms 30 ohms 30 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 6.5 watts 6.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 2123594 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details