Vishay Intertechnology, Inc. Through Hole Resistors CW0053K900JS73

Description
3.9 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3.9 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CWD-3.9KTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWD-3.9KTR-ND
Through Hole Resistors CWD-3.9KTR-ND
3.9 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

3.9 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.9K OHM 5% 6.5W SILICONE WW - CW0053K900JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.9K OHM 5% 6.5W SILICONE WW
CW0053K900JS73
RES 3.9K OHM 5% 6.5W SILICONE WW CW0053K900JS73
RES 3.9Kohm 5% 6.5W SILICONE WW

RES 3.9Kohm 5% 6.5W SILICONE WW

Supplier's Site
Wirewound Resistors - 3110-CW0053K900JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0053K900JS73
Wirewound Resistors 3110-CW0053K900JS73
CW-5 3.9K 5% S73

CW-5 3.9K 5% S73

Supplier's Site Datasheet
Resistor Wirewound, 3.9Kohm, 5W, 5%, Full Reel; Resistance Vishay - 08J4665 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 3.9Kohm, 5W, 5%, Full Reel; Resistance Vishay
08J4665
Resistor Wirewound, 3.9Kohm, 5W, 5%, Full Reel; Resistance Vishay 08J4665
RESISTOR WIREWOUND, 3.9KOHM, 5W, 5%, FULL REEL; Resistance:3.9kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: No

RESISTOR WIREWOUND, 3.9KOHM, 5W, 5%, FULL REEL; Resistance:3.9kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CWD-3.9KTR-ND CW0053K900JS73 3110-CW0053K900JS73 08J4665
Product Name Through Hole Resistors RES 3.9K OHM 5% 6.5W SILICONE WW Wirewound Resistors Resistor Wirewound, 3.9Kohm, 5W, 5%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers