2.2 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 2.2Kohm 5% 6.5W SILICONE WW
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | CWD-2.2KTR-ND | CW0052K200JS73 | 3110-CW0052K200JS73 |
| Product Name | Through Hole Resistors | RES 2.2K OHM 5% 6.5W SILICONE WW | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |