Vishay Intertechnology, Inc. Through Hole Resistors CW005R2700JE12

Description
270 mOhms ±5% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
270 mOhms ±5% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CW005R2700JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW005R2700JE12-ND
Through Hole Resistors 541-CW005R2700JE12-ND
270 mOhms ±5% 5W Through Hole Resistor Axial Wirewound

270 mOhms ±5% 5W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Wirewound Resistors 5watts .27ohms 5% - CW005R2700JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 5watts .27ohms 5%
CW005R2700JE12
Wirewound Resistors 5watts .27ohms 5% CW005R2700JE12
Wirewound Resistors 5watts .27ohms 5%

Wirewound Resistors 5watts .27ohms 5%

Supplier's Site
Cw-5 .27 5% E12 E3 Vishay - 69P7540 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 .27 5% E12 E3 Vishay
69P7540
Cw-5 .27 5% E12 E3 Vishay 69P7540
CW-5 .27 5% e12 E3

CW-5 .27 5% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CW005R2700JE12-ND CW005R2700JE12 69P7540
Product Name Through Hole Resistors Wirewound Resistors 5watts .27ohms 5% Cw-5 .27 5% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2123603 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details