CW-5 300 5% E12 E3
CW-5 300 5% E12 e3
Power ResistorSeries:CW; Resistance:300ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin...
RESISTOR, WIREWOUND, 300 OHM, 5W, 5%; Resistance:300ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-CW005300R0JE12-ND | 3110-CW005300R0JE12 | CW005300R0JE12 | 70201395 | 41K8930 |
| Product Name | Through Hole Resistors | Wirewound Resistors | Power ResistorSeries:CW; Resistance:300ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin... | Resistor;Wirewound;Res 300 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Bulk | Resistor, Wirewound, 300 Ohm, 5W, 5%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | Industrial | Power Applications | General Use | |
| Technology / Construction | Wirewound | Wirewound | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | Axial Leaded | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |