Vishay Precision Group Through Hole Resistors CW00547R00JE12HE

Description
47 Ohms ±5% 6.5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
47 Ohms ±5% 6.5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-2766-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-2766-ND
Through Hole Resistors 541-2766-ND
47 Ohms ±5% 6.5W Through Hole Resistor Axial Wirewound

47 Ohms ±5% 6.5W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
47 Ohm 5W Resistor - 53-CW00547R00JE12HE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47 Ohm 5W Resistor
53-CW00547R00JE12HE
47 Ohm 5W Resistor 53-CW00547R00JE12HE
Res Wirewound 47 Ohm 5% 5W ±30ppm/°C Silicone AXL Bulk Product overview: CW00547R00JE12HE from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 Ohm, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW00547R00JE12HE can be used for catalog matching and distributor lookup.

Res Wirewound 47 Ohm 5% 5W ±30ppm/°C Silicone AXL Bulk Product overview: CW00547R00JE12HE from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 Ohm, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW00547R00JE12HE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Wirewound, 47R, 5%, Axial; Resistance Vishay - 73Y7303 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 47R, 5%, Axial; Resistance Vishay
73Y7303
Resistor, Wirewound, 47R, 5%, Axial; Resistance Vishay 73Y7303
RESISTOR, WIREWOUND, 47R, 5%, AXIAL; Resistance:47ohm; Product Range:CW Series; Power Rating:6.5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

RESISTOR, WIREWOUND, 47R, 5%, AXIAL; Resistance:47ohm; Product Range:CW Series; Power Rating:6.5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-2766-ND 53-CW00547R00JE12HE 73Y7303
Product Name Through Hole Resistors 47 Ohm 5W Resistor Resistor, Wirewound, 47R, 5%, Axial; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 47 ohms 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details