Vishay Precision Group Through Hole Resistors CW0055R600JE12

Description
CAP
Request a Quote Datasheet
Description
CAP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CW0055R600JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW0055R600JE12-ND
Through Hole Resistors 541-CW0055R600JE12-ND
CAP

CAP

Buy Now Datasheet
Wirewound Resistors - 3110-CW0055R600JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0055R600JE12
Wirewound Resistors 3110-CW0055R600JE12
CW-5 5.6 5% E12 e3

CW-5 5.6 5% E12 e3

Supplier's Site Datasheet
Power ResistorSeries:CW; Resistance:5.6ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin... - CW0055R600JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Power ResistorSeries:CW; Resistance:5.6ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin...
CW0055R600JE12
Power ResistorSeries:CW; Resistance:5.6ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin... CW0055R600JE12
Power ResistorSeries:CW; Resistance:5.6ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin...

Power ResistorSeries:CW; Resistance:5.6ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin...

Supplier's Site
Resistor;Wirewound;Res 5.6 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Bulk - 70201746 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 5.6 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Bulk
70201746
Resistor;Wirewound;Res 5.6 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Bulk 70201746
High Performance for Low Cost High Temperature Silicone Coating Complete Welded Construction Excellent Stability in Operation High Power to Size Ratio Tolerance: 5%

  • High Performance for Low Cost
  • High Temperature Silicone Coating
  • Complete Welded Construction
  • Excellent Stability in Operation
  • High Power to Size Ratio
  • Tolerance: 5%
Supplier's Site
Wirewound Resistor, 5.6 Ohm, 5W, 5%; Resistance Vishay - 41K8940 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 5.6 Ohm, 5W, 5%; Resistance Vishay
41K8940
Wirewound Resistor, 5.6 Ohm, 5W, 5%; Resistance Vishay 41K8940
WIREWOUND RESISTOR, 5.6 OHM, 5W, 5%; Resistance:5.6ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:25.4mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 5.6 OHM, 5W, 5%; Resistance:5.6ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:25.4mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number 541-CW0055R600JE12-ND 3110-CW0055R600JE12 CW0055R600JE12 70201746 41K8940
Product Name Through Hole Resistors Wirewound Resistors Power ResistorSeries:CW; Resistance:5.6ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin... Resistor;Wirewound;Res 5.6 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Bulk Wirewound Resistor, 5.6 Ohm, 5W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial Power Applications General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 457454 - RS Components, Ltd.
Specs
Category / Application Power Applications
Mounting / Packaging Aluminium
Resistance Range 4.7 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details