Vishay Intertechnology, Inc. Wirewound Resistors CW005500R0JS73

Description
CW-5 500 5% S73
Request a Quote Datasheet
Description
CW-5 500 5% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW005500R0JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005500R0JS73
Wirewound Resistors 3110-CW005500R0JS73
CW-5 500 5% S73

CW-5 500 5% S73

Supplier's Site Datasheet
RES 500 OHM 6.5W 5% WW AXIAL - CW005500R0JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 500 OHM 6.5W 5% WW AXIAL
CW005500R0JS73
RES 500 OHM 6.5W 5% WW AXIAL CW005500R0JS73
RES 500ohm 6.5W 5% WW AXIAL

RES 500ohm 6.5W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CWD-500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWD-500TR-ND
Through Hole Resistors CWD-500TR-ND
500 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

500 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW005500R0JS73 CW005500R0JS73 CWD-500TR-ND
Product Name Wirewound Resistors RES 500 OHM 6.5W 5% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 500 ohms 500 ohms 500 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 6.5 watts 6.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722190 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details