Vishay Intertechnology, Inc. RES 3.9K OHM 6.5W 5% WW AXIAL CW0053K900JE73

Description
RES 3.9Kohm 6.5W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 3.9Kohm 6.5W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.9K OHM 6.5W 5% WW AXIAL - CW0053K900JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.9K OHM 6.5W 5% WW AXIAL
CW0053K900JE73
RES 3.9K OHM 6.5W 5% WW AXIAL CW0053K900JE73
RES 3.9Kohm 6.5W 5% WW AXIAL

RES 3.9Kohm 6.5W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - 541-CW0053K900JE73TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW0053K900JE73TR-ND
Through Hole Resistors 541-CW0053K900JE73TR-ND
3.9 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

3.9 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - 541-CW0053K900JE73CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW0053K900JE73CT-ND
Through Hole Resistors 541-CW0053K900JE73CT-ND
RES 3.9K OHM 6.5W 5% AXIAL

RES 3.9K OHM 6.5W 5% AXIAL

Buy Now Datasheet
Wirewound Resistors - 3110-CW0053K900JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0053K900JE73
Wirewound Resistors 3110-CW0053K900JE73
CW-5 3.9K 5% E73 e3

CW-5 3.9K 5% E73 e3

Supplier's Site Datasheet
Wirewound Resistor, 3.9Kohm, 5W, 5%; Resistance Vishay - 65K3528 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 3.9Kohm, 5W, 5%; Resistance Vishay
65K3528
Wirewound Resistor, 3.9Kohm, 5W, 5%; Resistance Vishay 65K3528
WIREWOUND RESISTOR, 3.9KOHM, 5W, 5%; Resistance:3.9kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 3.9KOHM, 5W, 5%; Resistance:3.9kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW0053K900JE73 541-CW0053K900JE73TR-ND 3110-CW0053K900JE73 65K3528
Product Name RES 3.9K OHM 6.5W 5% WW AXIAL Through Hole Resistors Wirewound Resistors Wirewound Resistor, 3.9Kohm, 5W, 5%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 3900 ohms 3900 ohms 3900 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 6.5 watts 6.5 watts 5 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R395JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details