750 mOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound
WIREWOUND RESISTOR, 0.75 OHM, 5W, 5%; Resistance:0.75ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CW005R7500JE73-ND | CW005R7500JE73 | 65K3475 |
| Product Name | Through Hole Resistors | CW005R7500JE73 | Wirewound Resistor, 0.75 Ohm, 5W, 5%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded | |
| Resistance Range | 0.7500 ohms | 0.7500 ohms |