Vishay Precision Group Wirewound Resistors CW0054K700JE12

Description
CW-5 4.7K 5% E12 e3
Request a Quote Datasheet
Description
CW-5 4.7K 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0054K700JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0054K700JE12
Wirewound Resistors 3110-CW0054K700JE12
CW-5 4.7K 5% E12 e3

CW-5 4.7K 5% E12 e3

Supplier's Site Datasheet
Power ResistorSeries:CW; Resistance:4.7kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operati... - CW0054K700JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Power ResistorSeries:CW; Resistance:4.7kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operati...
CW0054K700JE12
Power ResistorSeries:CW; Resistance:4.7kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operati... CW0054K700JE12
Power ResistorSeries:CW; Resistance:4.7kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operati...

Power ResistorSeries:CW; Resistance:4.7kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operati...

Supplier's Site
Through Hole Resistors - 541-CW0054K700JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW0054K700JE12-ND
Through Hole Resistors 541-CW0054K700JE12-ND
CW-5 4.7K 5% E12 E3

CW-5 4.7K 5% E12 E3

Buy Now Datasheet
Wirewound Resistor, 4.7Kohm, 5W, 5%; Resistance Vishay - 41K8933 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 4.7Kohm, 5W, 5%; Resistance Vishay
41K8933
Wirewound Resistor, 4.7Kohm, 5W, 5%; Resistance Vishay 41K8933
WIREWOUND RESISTOR, 4.7KOHM, 5W, 5%; Resistance:4.7kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 4.7KOHM, 5W, 5%; Resistance:4.7kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 4.7 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk - 70201400 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 4.7 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk
70201400
Resistor;Wirewound;Res 4.7 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk 70201400
High Performance for Low Cost High Temperature Silicone Coating Complete Welded Construction Excellent Stability in Operation High Power to Size Ratio Tolerance: 5%

  • High Performance for Low Cost
  • High Temperature Silicone Coating
  • Complete Welded Construction
  • Excellent Stability in Operation
  • High Power to Size Ratio
  • Tolerance: 5%
Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-CW0054K700JE12 CW0054K700JE12 541-CW0054K700JE12-ND 41K8933 70201400
Product Name Wirewound Resistors Power ResistorSeries:CW; Resistance:4.7kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operati... Through Hole Resistors Wirewound Resistor, 4.7Kohm, 5W, 5%; Resistance Vishay Resistor;Wirewound;Res 4.7 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk
Category / Application Industrial Power Applications General Use General Use
Standards and Certifications RoHS RoHS
Resistance Range 4700 ohms 4700 ohms 4700 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 5 watts 6.5 watts 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details