Vishay Precision Group Through Hole Resistors CW005270R0JE12

Description
CW-5 270 5% E12 E3
Request a Quote Datasheet
Description
CW-5 270 5% E12 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CW005270R0JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW005270R0JE12-ND
Through Hole Resistors 541-CW005270R0JE12-ND
CW-5 270 5% E12 E3

CW-5 270 5% E12 E3

Buy Now Datasheet
Wirewound Resistors - 3110-CW005270R0JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005270R0JE12
Wirewound Resistors 3110-CW005270R0JE12
CW-5 270 5% E12 e3

CW-5 270 5% E12 e3

Supplier's Site Datasheet
Power ResistorSeries:CW; Resistance:270ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin... - CW005270R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Power ResistorSeries:CW; Resistance:270ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin...
CW005270R0JE12
Power ResistorSeries:CW; Resistance:270ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin... CW005270R0JE12
Power ResistorSeries:CW; Resistance:270ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin...

Power ResistorSeries:CW; Resistance:270ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin...

Supplier's Site
Wirewound Resistor, 270 Ohm, 5W, 5%; Resistance Vishay - 41K8926 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 270 Ohm, 5W, 5%; Resistance Vishay
41K8926
Wirewound Resistor, 270 Ohm, 5W, 5%; Resistance Vishay 41K8926
WIREWOUND RESISTOR, 270 OHM, 5W, 5%; Resistance:270ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:25.4mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 270 OHM, 5W, 5%; Resistance:270ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:25.4mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number 541-CW005270R0JE12-ND 3110-CW005270R0JE12 CW005270R0JE12 41K8926
Product Name Through Hole Resistors Wirewound Resistors Power ResistorSeries:CW; Resistance:270ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin... Wirewound Resistor, 270 Ohm, 5W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial Power Applications
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2176081-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R685JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details