Vishay Precision Group CW005600R0JE73 CW005600R0JE73

Description
CW005600R0JE73
Request a Quote Datasheet
Description
CW005600R0JE73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CW005600R0JE73 - CW005600R0JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW005600R0JE73
CW005600R0JE73
CW005600R0JE73 CW005600R0JE73
CW005600R0JE73

CW005600R0JE73

Supplier's Site
Wirewound Resistors - 3110-CW005600R0JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005600R0JE73
Wirewound Resistors 3110-CW005600R0JE73
CW-5 600 5% E73 e3

CW-5 600 5% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - 541-CW005600R0JE73CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW005600R0JE73CT-ND
Through Hole Resistors 541-CW005600R0JE73CT-ND
RES 600 OHM 6.5W 5% AXIAL

RES 600 OHM 6.5W 5% AXIAL

Buy Now Datasheet
Through Hole Resistors - 541-CW005600R0JE73TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW005600R0JE73TR-ND
Through Hole Resistors 541-CW005600R0JE73TR-ND
600 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

600 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistor, 600 Ohm, 5W, 5%; Resistance Vishay - 65K3559 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 600 Ohm, 5W, 5%; Resistance Vishay
65K3559
Wirewound Resistor, 600 Ohm, 5W, 5%; Resistance Vishay 65K3559
WIREWOUND RESISTOR, 600 OHM, 5W, 5%; Resistance:600ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:25.4mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 600 OHM, 5W, 5%; Resistance:600ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:25.4mmRoHS Compliant: Yes

Supplier's Site
Resistor, Wirewound, 600 Ohm, 5W, 5%; Resistance Vishay - 65K3560 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 600 Ohm, 5W, 5%; Resistance Vishay
65K3560
Resistor, Wirewound, 600 Ohm, 5W, 5%; Resistance Vishay 65K3560
RESISTOR, WIREWOUND, 600 OHM, 5W, 5%; Resistance:600ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:25.4mm RoHS Compliant: Yes

RESISTOR, WIREWOUND, 600 OHM, 5W, 5%; Resistance:600ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:25.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number CW005600R0JE73 3110-CW005600R0JE73 541-CW005600R0JE73CT-ND 65K3559 65K3560
Product Name CW005600R0JE73 Wirewound Resistors Through Hole Resistors Wirewound Resistor, 600 Ohm, 5W, 5%; Resistance Vishay Resistor, Wirewound, 600 Ohm, 5W, 5%; Resistance Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS RoHS
Resistance Range 600 ohms 600 ohms 600 ohms 600 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1468291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details