Vishay Precision Group Wirewound Resistors CW0055K000JB12

Description
CW-5 5K 5% B12
Request a Quote Datasheet
Description
CW-5 5K 5% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0055K000JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0055K000JB12
Wirewound Resistors 3110-CW0055K000JB12
CW-5 5K 5% B12

CW-5 5K 5% B12

Supplier's Site Datasheet
Res Wirewound 5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole - CW0055K000JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole
CW0055K000JB12
Res Wirewound 5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole CW0055K000JB12
Res Wirewound 5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole

Res Wirewound 5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - 541-CW0055K000JB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW0055K000JB12-ND
Through Hole Resistors 541-CW0055K000JB12-ND
CW-5 5K 5% B12

CW-5 5K 5% B12

Buy Now Datasheet
Wirewound Resistor, 5Kohm, 5W, 5%; Resistance Vishay - 03F5175 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 5Kohm, 5W, 5%; Resistance Vishay
03F5175
Wirewound Resistor, 5Kohm, 5W, 5%; Resistance Vishay 03F5175
WIREWOUND RESISTOR, 5KOHM, 5W, 5%; Resistance:5kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:High Power RoHS Compliant: No

WIREWOUND RESISTOR, 5KOHM, 5W, 5%; Resistance:5kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:High Power RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW0055K000JB12 CW0055K000JB12 541-CW0055K000JB12-ND 03F5175
Product Name Wirewound Resistors Res Wirewound 5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Through Hole Resistors Wirewound Resistor, 5Kohm, 5W, 5%; Resistance Vishay
Category / Application Industrial General Use Power Applications
Resistance Range 5000 ohms 5000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 487 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details