Vishay Intertechnology, Inc. RES 40 OHM 5% 6.5W SILICONE WW CW00540R00JS73

Description
RES 40ohm 5% 6.5W SILICONE WW
Request a Quote Datasheet
Description
RES 40ohm 5% 6.5W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40 OHM 5% 6.5W SILICONE WW - CW00540R00JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40 OHM 5% 6.5W SILICONE WW
CW00540R00JS73
RES 40 OHM 5% 6.5W SILICONE WW CW00540R00JS73
RES 40ohm 5% 6.5W SILICONE WW

RES 40ohm 5% 6.5W SILICONE WW

Supplier's Site
Wirewound Resistors - 3110-CW00540R00JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00540R00JS73
Wirewound Resistors 3110-CW00540R00JS73
CW-5 40 5% S73

CW-5 40 5% S73

Supplier's Site Datasheet
Through Hole Resistors - CWD-40TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWD-40TR-ND
Through Hole Resistors CWD-40TR-ND
40 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

40 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Resistor, Wirewound, 40 Ohm, 5W, 5%, Full Reel; Resistance Vishay - 06H0189 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 40 Ohm, 5W, 5%, Full Reel; Resistance Vishay
06H0189
Resistor, Wirewound, 40 Ohm, 5W, 5%, Full Reel; Resistance Vishay 06H0189
RESISTOR, WIREWOUND, 40 OHM, 5W, 5%, FULL REEL; Resistance:40ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: No

RESISTOR, WIREWOUND, 40 OHM, 5W, 5%, FULL REEL; Resistance:40ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW00540R00JS73 3110-CW00540R00JS73 CWD-40TR-ND 06H0189
Product Name RES 40 OHM 5% 6.5W SILICONE WW Wirewound Resistors Through Hole Resistors Resistor, Wirewound, 40 Ohm, 5W, 5%, Full Reel; Resistance Vishay
Resistance Range 40 ohms 40 ohms 40 ohms 40 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 6.5 watts 6.5 watts 5 watts
Category / Application Industrial General Use
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1469509 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C474J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details