The Vishay Power Resistor, part number 06H0185, is a wirewound resistor designed for commercial power applications. It features a resistance value of 350 ohms and a power rating of 6.5 watts. The resistor is constructed with a high-temperature silicone coating, providing durability and stability in operation. It has a resistance tolerance of ±5% and a temperature coefficient of ±30 ppm/°C for resistances of 10 ohms and above. The operating temperature range is from -65°C to +250°C, with a maximum working voltage determined by the formula (P x R)^{1/2}. The resistor is suitable for various applications due to its robust design and high power-to-size ratio. It is important to note that this product is not RoHS compliant.
RES 350ohm 5% 6.5W SILICONE WW
350 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound
Power Resistor; Resistance:350ohm; Product Range:CW Series; Power Rating:6.5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | CW005350R0JS73 | 3110-CW005350R0JS73 | CWD-350TR-ND | 06H0185 |
| Product Name | RES 350 OHM 5% 6.5W SILICONE WW | Wirewound Resistors | Through Hole Resistors | Power Resistor; Resistance Vishay |
| Resistance Range | 350 ohms | 350 ohms | 350 ohms | 350 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 6.5 watts | 6.5 watts | 6.5 watts | |
| Category / Application | Industrial | General Use | Power Applications | |
| Configuration | Single Resistor | Single Resistor |