CW-5 35K 5% E12 E3
Wirewound Resistors - Through Hole 5watts 35Kohms 5% Learn More
CW-5 35K 5% E12 e3
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | 541-CW00535K00JE12-ND | CW00535K00JE12 | 3110-CW00535K00JE12 |
| Product Name | Through Hole Resistors | Wirewound Resistors - | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |