Vishay Precision Group CW005R3000JE73 CW005R3000JE73

Description
CW005R3000JE73
Request a Quote Datasheet
Description
CW005R3000JE73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CW005R3000JE73 - CW005R3000JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW005R3000JE73
CW005R3000JE73
CW005R3000JE73 CW005R3000JE73
CW005R3000JE73

CW005R3000JE73

Supplier's Site
Through Hole Resistors - CW005R3000JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW005R3000JE73-ND
Through Hole Resistors CW005R3000JE73-ND
300 mOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

300 mOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistor, 0.3 Ohm, 5W, 5%, Full Reel; Resistance Vishay - 65K3470 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.3 Ohm, 5W, 5%, Full Reel; Resistance Vishay
65K3470
Wirewound Resistor, 0.3 Ohm, 5W, 5%, Full Reel; Resistance Vishay 65K3470
WIREWOUND RESISTOR, 0.3 OHM, 5W, 5%, FULL REEL; Resistance:0.3ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.3 OHM, 5W, 5%, FULL REEL; Resistance:0.3ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW005R3000JE73 CW005R3000JE73-ND 65K3470
Product Name CW005R3000JE73 Through Hole Resistors Wirewound Resistor, 0.3 Ohm, 5W, 5%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 0.3000 ohms 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details