RES 3.5Kohm 6.5W 5% WW AXIAL
CW-5 3.5K 5% E73 e3
3.5 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | CW0053K500JE73 | 3110-CW0053K500JE73 | CW0053K500JE73-ND |
| Product Name | RES 3.5K OHM 6.5W 5% WW AXIAL | Wirewound Resistors | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 3500 ohms | 3500 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 6.5 watts | 6.5 watts | |
| Category / Application | Industrial | General Use |