Vishay Precision Group Wirewound Resistors CW0053K300JE73

Description
CW-5 3.3K 5% E73 e3
Request a Quote Datasheet
Description
CW-5 3.3K 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0053K300JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0053K300JE73
Wirewound Resistors 3110-CW0053K300JE73
CW-5 3.3K 5% E73 e3

CW-5 3.3K 5% E73 e3

Supplier's Site Datasheet
Power ResistorSeries:CW; Resistance:3.3kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operati... - CW0053K300JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Power ResistorSeries:CW; Resistance:3.3kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operati...
CW0053K300JE73
Power ResistorSeries:CW; Resistance:3.3kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operati... CW0053K300JE73
Power ResistorSeries:CW; Resistance:3.3kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operati...

Power ResistorSeries:CW; Resistance:3.3kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operati...

Supplier's Site
Through Hole Resistors - 541-CW0053K300JE73TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW0053K300JE73TR-ND
Through Hole Resistors 541-CW0053K300JE73TR-ND
CW-5 3.3K 5% E73 E3

CW-5 3.3K 5% E73 E3

Buy Now Datasheet
Through Hole Resistors - 541-CW0053K300JE73CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW0053K300JE73CT-ND
Through Hole Resistors 541-CW0053K300JE73CT-ND
CW-5 3.3K 5% E73 E3

CW-5 3.3K 5% E73 E3

Buy Now Datasheet
Wirewound Resistor, 3.3Kohm, 5W, 5%; Resistance Vishay - 65K3525 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 3.3Kohm, 5W, 5%; Resistance Vishay
65K3525
Wirewound Resistor, 3.3Kohm, 5W, 5%; Resistance Vishay 65K3525
WIREWOUND RESISTOR, 3.3KOHM, 5W, 5%; Resistance:3.3kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 3.3KOHM, 5W, 5%; Resistance:3.3kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor Wirewound, 3.3Kohm, 5W, 5%; Resistance Vishay - 65K3526 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 3.3Kohm, 5W, 5%; Resistance Vishay
65K3526
Resistor Wirewound, 3.3Kohm, 5W, 5%; Resistance Vishay 65K3526
RESISTOR WIREWOUND, 3.3KOHM, 5W, 5%; Resistance:3.3kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

RESISTOR WIREWOUND, 3.3KOHM, 5W, 5%; Resistance:3.3kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW0053K300JE73 CW0053K300JE73 541-CW0053K300JE73TR-ND 65K3525
Product Name Wirewound Resistors Power ResistorSeries:CW; Resistance:3.3kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operati... Through Hole Resistors Wirewound Resistor, 3.3Kohm, 5W, 5%; Resistance Vishay
Category / Application Industrial Power Applications General Use
Standards and Certifications RoHS RoHS
Resistance Range 3300 ohms 3300 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 5 watts 6.5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R156JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 3-1879233-3 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
3 suppliers