Vishay Precision Group Wirewound Resistors CW0053R000JE12

Description
CW-5 3 5% E12 e3
Request a Quote Datasheet
Description
CW-5 3 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0053R000JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0053R000JE12
Wirewound Resistors 3110-CW0053R000JE12
CW-5 3 5% E12 e3

CW-5 3 5% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - 541-CW0053R000JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW0053R000JE12-ND
Through Hole Resistors 541-CW0053R000JE12-ND
CW-5 3 5% E12 E3

CW-5 3 5% E12 E3

Buy Now Datasheet
Power ResistorSeries:CW; Resistance:3ohm; Resistance Tolerance: 5%; Power Rating:5W; Operating Tem... - CW0053R000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Power ResistorSeries:CW; Resistance:3ohm; Resistance Tolerance: 5%; Power Rating:5W; Operating Tem...
CW0053R000JE12
Power ResistorSeries:CW; Resistance:3ohm; Resistance Tolerance: 5%; Power Rating:5W; Operating Tem... CW0053R000JE12
Power ResistorSeries:CW; Resistance:3ohm; Resistance Tolerance: 5%; Power Rating:5W; Operating Tem...

Power ResistorSeries:CW; Resistance:3ohm; Resistance Tolerance: 5%; Power Rating:5W; Operating Tem...

Supplier's Site
Resistor;Wirewound;Res 3 Ohms;Pwr-Rtg 5W;Tol 5%;Axial;Bulk - 70201755 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 3 Ohms;Pwr-Rtg 5W;Tol 5%;Axial;Bulk
70201755
Resistor;Wirewound;Res 3 Ohms;Pwr-Rtg 5W;Tol 5%;Axial;Bulk 70201755
High Performance for Low Cost High Temperature Silicone Coating Complete Welded Construction Excellent Stability in Operation High Power to Size Ratio Tolerance: 5%

  • High Performance for Low Cost
  • High Temperature Silicone Coating
  • Complete Welded Construction
  • Excellent Stability in Operation
  • High Power to Size Ratio
  • Tolerance: 5%
Supplier's Site
Wirewound Resistor, 3 Ohm, 5W, 5%; Resistance Vishay - 65K3530 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 3 Ohm, 5W, 5%; Resistance Vishay
65K3530
Wirewound Resistor, 3 Ohm, 5W, 5%; Resistance Vishay 65K3530
WIREWOUND RESISTOR, 3 OHM, 5W, 5%; Resistance:3ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:High Power RoHS Compliant: Yes

WIREWOUND RESISTOR, 3 OHM, 5W, 5%; Resistance:3ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-CW0053R000JE12 541-CW0053R000JE12-ND CW0053R000JE12 70201755 65K3530
Product Name Wirewound Resistors Through Hole Resistors Power ResistorSeries:CW; Resistance:3ohm; Resistance Tolerance: 5%; Power Rating:5W; Operating Tem... Resistor;Wirewound;Res 3 Ohms;Pwr-Rtg 5W;Tol 5%;Axial;Bulk Wirewound Resistor, 3 Ohm, 5W, 5%; Resistance Vishay
Category / Application Industrial General Use Power Applications General Use Power Applications
Standards and Certifications RoHS RoHS
Resistance Range 3 ohms 3 ohms 3 ohms 3 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 953 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R434JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details