Vishay Precision Group RES 75 OHM 6.5W 5% WW AXIAL CW00575R00JE73

Description
RES 75ohm 6.5W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 75ohm 6.5W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75 OHM 6.5W 5% WW AXIAL - CW00575R00JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 6.5W 5% WW AXIAL
CW00575R00JE73
RES 75 OHM 6.5W 5% WW AXIAL CW00575R00JE73
RES 75ohm 6.5W 5% WW AXIAL

RES 75ohm 6.5W 5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-CW00575R00JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00575R00JE73
Wirewound Resistors 3110-CW00575R00JE73
CW-5 75 5% E73 e3

CW-5 75 5% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CW00575R00JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW00575R00JE73-ND
Through Hole Resistors CW00575R00JE73-ND
75 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

75 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Power Resistor; Resistance Vishay - 65K3577 - Newark, An Avnet Company
Chicago, IL, United States
Power Resistor; Resistance Vishay
65K3577
Power Resistor; Resistance Vishay 65K3577
POWER RESISTOR; Resistance:75ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C RoHS Compliant: Yes

POWER RESISTOR; Resistance:75ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C RoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 75 Ohm, 5W, 5%; Resistance Vishay - 65K3576 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 75 Ohm, 5W, 5%; Resistance Vishay
65K3576
Wirewound Resistor, 75 Ohm, 5W, 5%; Resistance Vishay 65K3576
WIREWOUND RESISTOR, 75 OHM, 5W, 5%; Resistance:75ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:7.92mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 75 OHM, 5W, 5%; Resistance:75ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:7.92mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number CW00575R00JE73 3110-CW00575R00JE73 CW00575R00JE73-ND 65K3577 65K3576
Product Name RES 75 OHM 6.5W 5% WW AXIAL Wirewound Resistors Through Hole Resistors Power Resistor; Resistance Vishay Wirewound Resistor, 75 Ohm, 5W, 5%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded Axial Leaded
Resistance Range 75 ohms 75 ohms 75 ohms 75 ohms 75 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 6.5 watts 6.5 watts 5 watts 5 watts
Category / Application Industrial General Use Power Applications
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details