Vishay Intertechnology, Inc. Wirewound Resistors CW0057K000JS73

Description
CW-5 7K 5% S73
Request a Quote Datasheet
Description
CW-5 7K 5% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0057K000JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0057K000JS73
Wirewound Resistors 3110-CW0057K000JS73
CW-5 7K 5% S73

CW-5 7K 5% S73

Supplier's Site Datasheet
Through Hole Resistors - CWD-7.0KTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWD-7.0KTR-ND
Through Hole Resistors CWD-7.0KTR-ND
7 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

7 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 7K OHM 5% 6.5W SILICONE WW - CW0057K000JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7K OHM 5% 6.5W SILICONE WW
CW0057K000JS73
RES 7K OHM 5% 6.5W SILICONE WW CW0057K000JS73
RES 7Kohm 5% 6.5W SILICONE WW

RES 7Kohm 5% 6.5W SILICONE WW

Supplier's Site
Resistor, Wirewound, 7Kohm, 5W, 5%, Full Reel; Resistance Vishay - 08J4687 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 7Kohm, 5W, 5%, Full Reel; Resistance Vishay
08J4687
Resistor, Wirewound, 7Kohm, 5W, 5%, Full Reel; Resistance Vishay 08J4687
RESISTOR, WIREWOUND, 7KOHM, 5W, 5%, FULL REEL; Resistance:7kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: No

RESISTOR, WIREWOUND, 7KOHM, 5W, 5%, FULL REEL; Resistance:7kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: No

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW0057K000JS73 CWD-7.0KTR-ND CW0057K000JS73 08J4687
Product Name Wirewound Resistors Through Hole Resistors RES 7K OHM 5% 6.5W SILICONE WW Resistor, Wirewound, 7Kohm, 5W, 5%, Full Reel; Resistance Vishay
Category / Application Industrial General Use
Resistance Range 7000 ohms 7000 ohms 7000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Ceramic Composition; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers