Vishay Intertechnology, Inc. RES 7.5K OHM 5% 6.5W SILICONE WW CW0057K500JS73

Description
RES 7.5Kohm 5% 6.5W SILICONE WW
Request a Quote Datasheet
Description
RES 7.5Kohm 5% 6.5W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5K OHM 5% 6.5W SILICONE WW - CW0057K500JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5K OHM 5% 6.5W SILICONE WW
CW0057K500JS73
RES 7.5K OHM 5% 6.5W SILICONE WW CW0057K500JS73
RES 7.5Kohm 5% 6.5W SILICONE WW

RES 7.5Kohm 5% 6.5W SILICONE WW

Supplier's Site
Through Hole Resistors - CWD-7.5KTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWD-7.5KTR-ND
Through Hole Resistors CWD-7.5KTR-ND
7.5 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

7.5 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW0057K500JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0057K500JS73
Wirewound Resistors 3110-CW0057K500JS73
CW-5 7.5K 5% S73

CW-5 7.5K 5% S73

Supplier's Site Datasheet
Cw-5 7.5K 5% S73 Vishay - 28M5296 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 7.5K 5% S73 Vishay
28M5296
Cw-5 7.5K 5% S73 Vishay 28M5296
CW-5 7.5K 5% S73

CW-5 7.5K 5% S73

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW0057K500JS73 CWD-7.5KTR-ND 3110-CW0057K500JS73 28M5296
Product Name RES 7.5K OHM 5% 6.5W SILICONE WW Through Hole Resistors Wirewound Resistors Cw-5 7.5K 5% S73 Vishay
Resistance Range 7500 ohms 7500 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 6.5 watts 6.5 watts
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 499 ohms
View Details
2 suppliers
Through Hole Resistors - 1278368 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-BPR58CF1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers