RES 300ohm 5% 6.5W SILICONE WW
300 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | CW005300R0JS73 | 3110-CW005300R0JS73 | CWD-300TR-ND |
| Product Name | RES 300 OHM 5% 6.5W SILICONE WW | Wirewound Resistors | Through Hole Resistors |
| Resistance Range | 300 ohms | 300 ohms | 300 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 6.5 watts | 6.5 watts | |
| Category / Application | Industrial | General Use | |
| Configuration | Single Resistor |