Vishay Intertechnology, Inc. RES 330 OHM 6.5W 5% WW AXIAL CW005330R0JE73

Description
RES 330ohm 6.5W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 330ohm 6.5W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 330 OHM 6.5W 5% WW AXIAL - CW005330R0JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 6.5W 5% WW AXIAL
CW005330R0JE73
RES 330 OHM 6.5W 5% WW AXIAL CW005330R0JE73
RES 330ohm 6.5W 5% WW AXIAL

RES 330ohm 6.5W 5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-CW005330R0JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005330R0JE73
Wirewound Resistors 3110-CW005330R0JE73
CW-5 330 5% E73 e3

CW-5 330 5% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - 541-CW005330R0JE73TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW005330R0JE73TR-ND
Through Hole Resistors 541-CW005330R0JE73TR-ND
330 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

330 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - 541-CW005330R0JE73CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW005330R0JE73CT-ND
Through Hole Resistors 541-CW005330R0JE73CT-ND
330 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

330 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-5 330 5% E73 E3 Vishay - 69P9577 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 330 5% E73 E3 Vishay
69P9577
Cw-5 330 5% E73 E3 Vishay 69P9577
CW-5 330 5% E73 e3

CW-5 330 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW005330R0JE73 3110-CW005330R0JE73 541-CW005330R0JE73TR-ND 69P9577
Product Name RES 330 OHM 6.5W 5% WW AXIAL Wirewound Resistors Through Hole Resistors Cw-5 330 5% E73 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 330 ohms 330 ohms 330 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 6.5 watts 6.5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers