Vishay Precision Group Wirewound Resistors CW00527R00JE73

Description
CW-5 27 5% E73 e3
Request a Quote Datasheet
Description
CW-5 27 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00527R00JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00527R00JE73
Wirewound Resistors 3110-CW00527R00JE73
CW-5 27 5% E73 e3

CW-5 27 5% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CW00527R00JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW00527R00JE73-ND
Through Hole Resistors CW00527R00JE73-ND
27 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

27 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 27 OHM 6.5W 5% WW AXIAL - CW00527R00JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27 OHM 6.5W 5% WW AXIAL
CW00527R00JE73
RES 27 OHM 6.5W 5% WW AXIAL CW00527R00JE73
RES 27ohm 6.5W 5% WW AXIAL

RES 27ohm 6.5W 5% WW AXIAL

Supplier's Site
Wirewound Resistor, 27 Ohm, 5W, 5%; Resistance Vishay - 65K3523 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 27 Ohm, 5W, 5%; Resistance Vishay
65K3523
Wirewound Resistor, 27 Ohm, 5W, 5%; Resistance Vishay 65K3523
WIREWOUND RESISTOR, 27 OHM, 5W, 5%; Resistance:27ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:High Power RoHS Compliant: Yes

WIREWOUND RESISTOR, 27 OHM, 5W, 5%; Resistance:27ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site
Resistor, Wirewound, 27 Ohm, 5W, 5%, Full Reel; Resistance Vishay - 65K3524 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 27 Ohm, 5W, 5%, Full Reel; Resistance Vishay
65K3524
Resistor, Wirewound, 27 Ohm, 5W, 5%, Full Reel; Resistance Vishay 65K3524
RESISTOR, WIREWOUND, 27 OHM, 5W, 5%, FULL REEL; Resistance:27ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: Yes

RESISTOR, WIREWOUND, 27 OHM, 5W, 5%, FULL REEL; Resistance:27ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-CW00527R00JE73 CW00527R00JE73-ND CW00527R00JE73 65K3523 65K3524
Product Name Wirewound Resistors Through Hole Resistors RES 27 OHM 6.5W 5% WW AXIAL Wirewound Resistor, 27 Ohm, 5W, 5%; Resistance Vishay Resistor, Wirewound, 27 Ohm, 5W, 5%, Full Reel; Resistance Vishay
Category / Application Industrial General Use Power Applications
Standards and Certifications RoHS RoHS RoHS
Resistance Range 27 ohms 27 ohms 27 ohms 27 ohms 27 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176231-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 1825863 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details