Vishay Precision Group Power ResistorSeries:CW; Resistance:43kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin... CW00543K00JE12

Description
Power ResistorSeries:CW; Resistance:43kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin...
Request a Quote Datasheet
Description
Power ResistorSeries:CW; Resistance:43kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power ResistorSeries:CW; Resistance:43kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin... - CW00543K00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Power ResistorSeries:CW; Resistance:43kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin...
CW00543K00JE12
Power ResistorSeries:CW; Resistance:43kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin... CW00543K00JE12
Power ResistorSeries:CW; Resistance:43kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin...

Power ResistorSeries:CW; Resistance:43kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin...

Supplier's Site
Through Hole Resistors - 541-CW00543K00JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW00543K00JE12-ND
Through Hole Resistors 541-CW00543K00JE12-ND
CW-5 43K 5% E12 E3

CW-5 43K 5% E12 E3

Buy Now Datasheet
Wirewound Resistors - 3110-CW00543K00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00543K00JE12
Wirewound Resistors 3110-CW00543K00JE12
CW-5 43K 5% E12 e3

CW-5 43K 5% E12 e3

Supplier's Site Datasheet
Wirewound Resistor, 43Kohm, 5W, 5%; Resistance Vishay - 41K8936 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 43Kohm, 5W, 5%; Resistance Vishay
41K8936
Wirewound Resistor, 43Kohm, 5W, 5%; Resistance Vishay 41K8936
WIREWOUND RESISTOR, 43KOHM, 5W, 5%; Resistance:43kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:25.4mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 43KOHM, 5W, 5%; Resistance:43kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:25.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW00543K00JE12 541-CW00543K00JE12-ND 3110-CW00543K00JE12 41K8936
Product Name Power ResistorSeries:CW; Resistance:43kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin... Through Hole Resistors Wirewound Resistors Wirewound Resistor, 43Kohm, 5W, 5%; Resistance Vishay
Category / Application Power Applications General Use Industrial
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 2123457 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers