Vishay Precision Group Wirewound Resistors CW00527K00JE12

Description
CW-5 27K 5% E12 e3
Request a Quote Datasheet
Description
CW-5 27K 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00527K00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00527K00JE12
Wirewound Resistors 3110-CW00527K00JE12
CW-5 27K 5% E12 e3

CW-5 27K 5% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - 541-CW00527K00JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW00527K00JE12-ND
Through Hole Resistors 541-CW00527K00JE12-ND
CW-5 27K 5% E12 E3

CW-5 27K 5% E12 E3

Buy Now Datasheet
CW00527K00JE12 - CW00527K00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW00527K00JE12
CW00527K00JE12
CW00527K00JE12 CW00527K00JE12
CW00527K00JE12

CW00527K00JE12

Supplier's Site
Wirewound Resistor, 27Kohm, 5W, 5%; Resistance Vishay - 41K8924 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 27Kohm, 5W, 5%; Resistance Vishay
41K8924
Wirewound Resistor, 27Kohm, 5W, 5%; Resistance Vishay 41K8924
WIREWOUND RESISTOR, 27KOHM, 5W, 5%; Resistance:27kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:25.4mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 27KOHM, 5W, 5%; Resistance:27kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:25.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW00527K00JE12 541-CW00527K00JE12-ND CW00527K00JE12 41K8924
Product Name Wirewound Resistors Through Hole Resistors CW00527K00JE12 Wirewound Resistor, 27Kohm, 5W, 5%; Resistance Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS RoHS
Resistance Range 27000 ohms 27000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 1278364 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details