Vishay Precision Group Wirewound Resistors - CW0057R500JE73

Description
Wirewound Resistors - Through Hole 5watts 7.5ohms 5%
Request a Quote Datasheet
Description
Wirewound Resistors - Through Hole 5watts 7.5ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - CW0057R500JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
CW0057R500JE73
Wirewound Resistors - CW0057R500JE73
Wirewound Resistors - Through Hole 5watts 7.5ohms 5%

Wirewound Resistors - Through Hole 5watts 7.5ohms 5%

Supplier's Site
Wirewound Resistors - 3110-CW0057R500JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0057R500JE73
Wirewound Resistors 3110-CW0057R500JE73
CW-5 7.5 5% E73 e3

CW-5 7.5 5% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CWD-7.5RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWD-7.5RCT-ND
Through Hole Resistors CWD-7.5RCT-ND
7.5 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

7.5 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - CWD-7.5RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWD-7.5RTR-ND
Through Hole Resistors CWD-7.5RTR-ND
7.5 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

7.5 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistor, 7.5 Ohm, 5W, 5%; Resistance Vishay - 65K3572 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 7.5 Ohm, 5W, 5%; Resistance Vishay
65K3572
Wirewound Resistor, 7.5 Ohm, 5W, 5%; Resistance Vishay 65K3572
WIREWOUND RESISTOR, 7.5 OHM, 5W, 5%; Resistance:7.5ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:25.4mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 7.5 OHM, 5W, 5%; Resistance:7.5ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:25.4mmRoHS Compliant: Yes

Supplier's Site
Resistor, Wirewound, 7.5 Ohm, 5W, 5%, Full Reel; Resistance Vishay - 65K3573 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 7.5 Ohm, 5W, 5%, Full Reel; Resistance Vishay
65K3573
Resistor, Wirewound, 7.5 Ohm, 5W, 5%, Full Reel; Resistance Vishay 65K3573
RESISTOR, WIREWOUND, 7.5 OHM, 5W, 5%, FULL REEL; Resistance:7.5ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR, WIREWOUND, 7.5 OHM, 5W, 5%, FULL REEL; Resistance:7.5ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number CW0057R500JE73 3110-CW0057R500JE73 CWD-7.5RCT-ND 65K3572 65K3573
Product Name Wirewound Resistors - Wirewound Resistors Through Hole Resistors Wirewound Resistor, 7.5 Ohm, 5W, 5%; Resistance Vishay Resistor, Wirewound, 7.5 Ohm, 5W, 5%, Full Reel; Resistance Vishay
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded Axial Leaded
Resistance Range 7.5 ohms 7.5 ohms 7.5 ohms 7.5 ohms 7.5 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Adjustable Resistors - 1445507 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details