Vishay Intertechnology, Inc. Through Hole Resistors CW005R1000JE73

Description
100 mOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
100 mOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CWD-.10RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWD-.10RTR-ND
Through Hole Resistors CWD-.10RTR-ND
100 mOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

100 mOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - CWD-.10RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWD-.10RCT-ND
Through Hole Resistors CWD-.10RCT-ND
100 mOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

100 mOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES .1 OHM 5% 6.5W SILICONE WW - CW005R1000JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .1 OHM 5% 6.5W SILICONE WW
CW005R1000JE73
RES .1 OHM 5% 6.5W SILICONE WW CW005R1000JE73
RES .1ohm 5% 6.5W SILICONE WW

RES .1ohm 5% 6.5W SILICONE WW

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CWD-.10RTR-ND CW005R1000JE73
Product Name Through Hole Resistors RES .1 OHM 5% 6.5W SILICONE WW
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details