Vishay Precision Group Through Hole Resistors CW00582R00JE73

Description
82 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
82 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW00582R00JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW00582R00JE73-ND
Through Hole Resistors CW00582R00JE73-ND
82 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

82 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW00582R00JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00582R00JE73
Wirewound Resistors 3110-CW00582R00JE73
CW-5 82 5% E73 e3

CW-5 82 5% E73 e3

Supplier's Site Datasheet
RES 82 OHM 6.5W 5% WW AXIAL - CW00582R00JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82 OHM 6.5W 5% WW AXIAL
CW00582R00JE73
RES 82 OHM 6.5W 5% WW AXIAL CW00582R00JE73
RES 82ohm 6.5W 5% WW AXIAL

RES 82ohm 6.5W 5% WW AXIAL

Supplier's Site
Resistor, Wirewound, 82 Ohm, 5W, 5%, Full Reel; Resistance Vishay - 65K3585 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 82 Ohm, 5W, 5%, Full Reel; Resistance Vishay
65K3585
Resistor, Wirewound, 82 Ohm, 5W, 5%, Full Reel; Resistance Vishay 65K3585
RESISTOR, WIREWOUND, 82 OHM, 5W, 5%, FULL REEL; Resistance:82ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR, WIREWOUND, 82 OHM, 5W, 5%, FULL REEL; Resistance:82ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 82 Ohm, 5W, 5%; Resistance Vishay - 65K3584 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 82 Ohm, 5W, 5%; Resistance Vishay
65K3584
Wirewound Resistor, 82 Ohm, 5W, 5%; Resistance Vishay 65K3584
WIREWOUND RESISTOR, 82 OHM, 5W, 5%; Resistance:82ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:7.92mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 82 OHM, 5W, 5%; Resistance:82ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:7.92mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number CW00582R00JE73-ND 3110-CW00582R00JE73 CW00582R00JE73 65K3585 65K3584
Product Name Through Hole Resistors Wirewound Resistors RES 82 OHM 6.5W 5% WW AXIAL Resistor, Wirewound, 82 Ohm, 5W, 5%, Full Reel; Resistance Vishay Wirewound Resistor, 82 Ohm, 5W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded Axial Leaded
Resistance Range 82 ohms 82 ohms 82 ohms 82 ohms 82 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C222J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 4-1879021-3 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.6 ohms
Tolerance 5 +/- %
View Details
3 suppliers