Vishay Intertechnology, Inc. Through Hole Resistors CW005R3000JS73

Description
300 mOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
300 mOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CWD-.30TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWD-.30TR-ND
Through Hole Resistors CWD-.30TR-ND
300 mOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

300 mOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES .3 OHM 5% 6.5W SILICONE WW - CW005R3000JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .3 OHM 5% 6.5W SILICONE WW
CW005R3000JS73
RES .3 OHM 5% 6.5W SILICONE WW CW005R3000JS73
RES .3ohm 5% 6.5W SILICONE WW

RES .3ohm 5% 6.5W SILICONE WW

Supplier's Site
Resistor Wirewound, 0.3 Ohm, 5W, 10%, Full Reel; Resistance Vishay - 06H0160 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 0.3 Ohm, 5W, 10%, Full Reel; Resistance Vishay
06H0160
Resistor Wirewound, 0.3 Ohm, 5W, 10%, Full Reel; Resistance Vishay 06H0160
RESISTOR WIREWOUND, 0.3 OHM, 5W, 10%, FULL REEL; Resistance:0.3ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: No

RESISTOR WIREWOUND, 0.3 OHM, 5W, 10%, FULL REEL; Resistance:0.3ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CWD-.30TR-ND CW005R3000JS73 06H0160
Product Name Through Hole Resistors RES .3 OHM 5% 6.5W SILICONE WW Resistor Wirewound, 0.3 Ohm, 5W, 10%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 0.3000 ohms 0.3000 ohms 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details