Vishay Precision Group Through Hole Resistors CW00533K00JE12

Description
CW-5 33K 5% E12 E3
Request a Quote Datasheet
Description
CW-5 33K 5% E12 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CW00533K00JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW00533K00JE12-ND
Through Hole Resistors 541-CW00533K00JE12-ND
CW-5 33K 5% E12 E3

CW-5 33K 5% E12 E3

Buy Now Datasheet
Power ResistorSeries:CW; Resistance:33kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin... - CW00533K00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Power ResistorSeries:CW; Resistance:33kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin...
CW00533K00JE12
Power ResistorSeries:CW; Resistance:33kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin... CW00533K00JE12
Power ResistorSeries:CW; Resistance:33kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin...

Power ResistorSeries:CW; Resistance:33kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin...

Supplier's Site
Wirewound Resistors - 3110-CW00533K00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00533K00JE12
Wirewound Resistors 3110-CW00533K00JE12
CW-5 33K 5% E12 e3

CW-5 33K 5% E12 e3

Supplier's Site Datasheet
Resistor;Wirewound;Res 33 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk - 70201396 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 33 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk
70201396
Resistor;Wirewound;Res 33 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk 70201396
High Performance for Low Cost High Temperature Silicone Coating Complete Welded Construction Excellent Stability in Operation High Power to Size Ratio Tolerance: 5%

  • High Performance for Low Cost
  • High Temperature Silicone Coating
  • Complete Welded Construction
  • Excellent Stability in Operation
  • High Power to Size Ratio
  • Tolerance: 5%
Supplier's Site
Resistor - 16344793 - Radwell International
Willingboro, NJ, United States
Resistor
16344793
Resistor 16344793
RESISTOR, AXIAL, WIREWOUND, 33K OHM, 5 WATT, 5%, 6.35X25.4 MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, WIREWOUND, 33K OHM, 5 WATT, 5%, 6.35X25.4 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Wirewound Resistor, 33Kohm, 5W, 5%; Resistance Vishay - 41K8931 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 33Kohm, 5W, 5%; Resistance Vishay
41K8931
Wirewound Resistor, 33Kohm, 5W, 5%; Resistance Vishay 41K8931
WIREWOUND RESISTOR, 33KOHM, 5W, 5%; Resistance:33kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:25.4mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 33KOHM, 5W, 5%; Resistance:33kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:25.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Allied Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number 541-CW00533K00JE12-ND CW00533K00JE12 3110-CW00533K00JE12 70201396 16344793 41K8931
Product Name Through Hole Resistors Power ResistorSeries:CW; Resistance:33kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin... Wirewound Resistors Resistor;Wirewound;Res 33 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk Resistor Wirewound Resistor, 33Kohm, 5W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications Industrial General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311257 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C475J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details