Vishay Intertechnology, Inc. RES 750 OHM 5% 6.5W SILICONE WW CW005750R0JS73

Description
RES 750ohm 5% 6.5W SILICONE WW
Request a Quote Datasheet
Description
RES 750ohm 5% 6.5W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750 OHM 5% 6.5W SILICONE WW - CW005750R0JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 5% 6.5W SILICONE WW
CW005750R0JS73
RES 750 OHM 5% 6.5W SILICONE WW CW005750R0JS73
RES 750ohm 5% 6.5W SILICONE WW

RES 750ohm 5% 6.5W SILICONE WW

Supplier's Site
Through Hole Resistors - CWD-750TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWD-750TR-ND
Through Hole Resistors CWD-750TR-ND
750 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

750 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW005750R0JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005750R0JS73
Wirewound Resistors 3110-CW005750R0JS73
CW-5 750 5% S73

CW-5 750 5% S73

Supplier's Site Datasheet
Power Resistor; Resistance Vishay - 08J4628 - Newark, An Avnet Company
Chicago, IL, United States
Power Resistor; Resistance Vishay
08J4628
Power Resistor; Resistance Vishay 08J4628
Power Resistor; Resistance:750ohm; Product Range:CW Series; Power Rating:6.5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C RoHS Compliant: No

Power Resistor; Resistance:750ohm; Product Range:CW Series; Power Rating:6.5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW005750R0JS73 CWD-750TR-ND 3110-CW005750R0JS73 08J4628
Product Name RES 750 OHM 5% 6.5W SILICONE WW Through Hole Resistors Wirewound Resistors Power Resistor; Resistance Vishay
Resistance Range 750 ohms 750 ohms 750 ohms 750 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 6.5 watts 6.5 watts 6.5 watts
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial Power Applications
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16200 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details